Panasonic Resistor Network, 2 Resistor, 15Ohm, 5%, Smd; Resistance Panasonic EXB-U34150JV

Description
RESISTOR NETWORK, 2 RESISTOR, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 2 RESISTOR, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 2 Resistor, 15Ohm, 5%, Smd; Resistance Panasonic - 44X3284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 15Ohm, 5%, Smd; Resistance Panasonic
44X3284
Resistor Network, 2 Resistor, 15Ohm, 5%, Smd; Resistance Panasonic 44X3284
RESISTOR NETWORK, 2 RESISTOR, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 2 Res, 15Ohm, 5%, Smd; Resistance Panasonic - 05X7983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 15Ohm, 5%, Smd; Resistance Panasonic
05X7983
Resistor N/w, 2 Res, 15Ohm, 5%, Smd; Resistance Panasonic 05X7983
RESISTOR N/W, 2 RES, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 15OHM, 5%, SMD; Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3284
Product Name Resistor Network, 2 Resistor, 15Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details