Panasonic Resistor N/w, 2 Res, 120 Ohm, 5%, Smd; Resistance Panasonic EXB-U34121JV

Description
RESISTOR N/W, 2 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 2 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 2 Res, 120 Ohm, 5%, Smd; Resistance Panasonic - 05X7974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 2 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
05X7974
Resistor N/w, 2 Res, 120 Ohm, 5%, Smd; Resistance Panasonic 05X7974
RESISTOR N/W, 2 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 2 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic - 44X3280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic
44X3280
Resistor Network, 2 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic 44X3280
RESISTOR NETWORK, 2 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 2 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0606 [1616 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7974
Product Name Resistor N/w, 2 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0606 [1616 Metric]
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details