Panasonic Resistor Network, 8 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H271JV

Description
RESISTOR NETWORK, 8 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic - 44X3160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic
44X3160
Resistor Network, 8 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic 44X3160
RESISTOR NETWORK, 8 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 270 Ohm, 5%, Smd; Resistance Panasonic - 05X7735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 270 Ohm, 5%, Smd; Resistance Panasonic
05X7735
Resistor N/w, 8 Res, 270 Ohm, 5%, Smd; Resistance Panasonic 05X7735
RESISTOR N/W, 8 RES, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 270 OHM, 5%, SMD; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3160
Product Name Resistor Network, 8 Resistor, 270 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details