Panasonic Resistor Network, 8 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic EXB-U2H224JV

Description
RESISTOR NETWORK, 8 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic - 44X3158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic
44X3158
Resistor Network, 8 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic 44X3158
RESISTOR NETWORK, 8 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 220Kohm, 5%, Smd; Resistance Panasonic - 05X7728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 220Kohm, 5%, Smd; Resistance Panasonic
05X7728
Resistor N/w, 8 Res, 220Kohm, 5%, Smd; Resistance Panasonic 05X7728
RESISTOR N/W, 8 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3158
Product Name Resistor Network, 8 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 220000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details