Panasonic Resistor Network, 8 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H221JV

Description
RESISTOR NETWORK, 8 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic - 44X3155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic
44X3155
Resistor Network, 8 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic 44X3155
RESISTOR NETWORK, 8 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 220 Ohm, 5%, Smd; Resistance Panasonic - 05X7725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 220 Ohm, 5%, Smd; Resistance Panasonic
05X7725
Resistor N/w, 8 Res, 220 Ohm, 5%, Smd; Resistance Panasonic 05X7725
RESISTOR N/W, 8 RES, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3155
Product Name Resistor Network, 8 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details