Panasonic Resistor N/w, 8 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic EXB-U2H1R2JV

Description
RESISTOR N/W, 8 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RESISTOR N/W, 8 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic - 05X7674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic
05X7674
Resistor N/w, 8 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic 05X7674
RESISTOR N/W, 8 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, 8 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic - 44X3129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic
44X3129
Resistor Network, 8 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic 44X3129
RESISTOR NETWORK, 8 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7674
Product Name Resistor N/w, 8 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers