Panasonic Resistor Network, 8 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic EXB-U2H1R0JV

Description
RESISTOR NETWORK, 8 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 8 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic - 44X3128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic
44X3128
Resistor Network, 8 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic 44X3128
RESISTOR NETWORK, 8 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 8 Res, 1Ohm, 5%, Smd; Resistance Panasonic - 05X7672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1Ohm, 5%, Smd; Resistance Panasonic
05X7672
Resistor N/w, 8 Res, 1Ohm, 5%, Smd; Resistance Panasonic 05X7672
RESISTOR N/W, 8 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3128
Product Name Resistor Network, 8 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details