Panasonic Resistor N/w, 8 Res, 180Kohm, 5%, Smd; Resistance Panasonic EXB-U2H184JV

Description
RESISTOR N/W, 8 RES, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 180Kohm, 5%, Smd; Resistance Panasonic - 05X7714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 180Kohm, 5%, Smd; Resistance Panasonic
05X7714
Resistor N/w, 8 Res, 180Kohm, 5%, Smd; Resistance Panasonic 05X7714
RESISTOR N/W, 8 RES, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 180Kohm, 5%, Smd; Resistance Panasonic - 44X3152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 180Kohm, 5%, Smd; Resistance Panasonic
44X3152
Resistor Network, 8 Resistor, 180Kohm, 5%, Smd; Resistance Panasonic 44X3152
RESISTOR NETWORK, 8 RESISTOR, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 180KOHM, 5%, SMD; Resistance:180kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7714
Product Name Resistor N/w, 8 Res, 180Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL07E471J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers