Panasonic Resistor Network, 8 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic EXB-U2H122JV

Description
RESISTOR NETWORK, 8 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, 8 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 8 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic - 44X3140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic
44X3140
Resistor Network, 8 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic 44X3140
RESISTOR NETWORK, 8 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic - 05X7692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic
05X7692
Resistor N/w, 8 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic 05X7692
RESISTOR N/W, 8 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3140
Product Name Resistor Network, 8 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers