Panasonic Resistor N/w, 8 Res, 120 Ohm, 5%, Smd; Resistance Panasonic EXB-U2H121JV

Description
RESISTOR N/W, 8 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 8 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 8 Res, 120 Ohm, 5%, Smd; Resistance Panasonic - 05X7691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
05X7691
Resistor N/w, 8 Res, 120 Ohm, 5%, Smd; Resistance Panasonic 05X7691
RESISTOR N/W, 8 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 8 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic - 44X3139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic
44X3139
Resistor Network, 8 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic 44X3139
RESISTOR NETWORK, 8 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR NETWORK, 8 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7691
Product Name Resistor N/w, 8 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details