Panasonic Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic EXB-U28560JX

Description
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic - 05X7922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic
05X7922
Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic 05X7922
RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic - 44X3251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic
44X3251
Resistor Network, 4 Resistor, 56Ohm, 5%, Smd; Resistance Panasonic 44X3251
RESISTOR NETWORK, 4 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 56OHM, 5%, SMD; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7922
Product Name Resistor N/w, 4 Res, 56Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers