Panasonic Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic EXB-U28391JX

Description
RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic - 05X7901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic
05X7901
Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic 05X7901
RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic - 44X3241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic
44X3241
Resistor Network, 4 Resistor, 390 Ohm, 5%, Smd; Resistance Panasonic 44X3241
RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 390 OHM, 5%, SMD; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7901
Product Name Resistor N/w, 4 Res, 390 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details