Panasonic Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic EXB-U28223JX

Description
RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic - 44X3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic
44X3227
Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic 44X3227
RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic - 05X7872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic
05X7872
Resistor N/w, 4 Res, 22Kohm, 5%, Smd; Resistance Panasonic 05X7872
RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 22KOHM, 5%, SMD; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3227
Product Name Resistor Network, 4 Resistor, 22Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details