Panasonic Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic EXB-U28151JX

Description
RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic - 44X3214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic
44X3214
Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic 44X3214
RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic - 05X7847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic
05X7847
Resistor N/w, 4 Res, 150 Ohm, 5%, Smd; Resistance Panasonic 05X7847
RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 150 OHM, 5%, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3214
Product Name Resistor Network, 4 Resistor, 150 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details