Panasonic Resistor Network, 4 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic EXB-U28100JX

Description
RESISTOR NETWORK, 4 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic - 44X3202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic
44X3202
Resistor Network, 4 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic 44X3202
RESISTOR NETWORK, 4 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 10 Ohm, 5%, Smd; Resistance Panasonic - 05X7825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 10 Ohm, 5%, Smd; Resistance Panasonic
05X7825
Resistor N/w, 4 Res, 10 Ohm, 5%, Smd; Resistance Panasonic 05X7825
RESISTOR N/W, 4 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 10 OHM, 5%, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3202
Product Name Resistor Network, 4 Resistor, 10 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers