Panasonic Resistor EXB-S8V122J

Description
RES ARRAY Product overview: EXB-S8V122J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-S8V122J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY Product overview: EXB-S8V122J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-S8V122J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50-EXB-S8V122J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES ARRAY Product overview: EXB-S8V122J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-S8V122J can be used for catalog matching and distributor lookup.

RES ARRAY Product overview: EXB-S8V122J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-S8V122J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1330413-EXB-S8V122J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1330413-EXB-S8V122J
Resistors - Resistor Networks, Arrays 1330413-EXB-S8V122J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330413-EXB-S8V122J Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.200" L x 0.087" W (5.08mm x 2.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Supplier Device Package: 2009 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2009, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: 10-EXB-S8V122JTR,EXB S8V122J Base Product Number: EXB-S8 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330413-EXB-S8V122J
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.200" L x 0.087" W (5.08mm x 2.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Supplier Device Package: 2009
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2009, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 10-EXB-S8V122JTR,EXBS8V122J
Base Product Number: EXB-S8
RoHS Status: ROHS3 Compliant

Buy Now
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic - 52W3232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
52W3232
Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic 52W3232
Resistor Array, Chip, 4 elements RoHS Compliant: Yes

Resistor Array, Chip, 4 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-S8V122J 1330413-EXB-S8V122J 52W3232
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic
Mounting / Packaging 2009, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Configuration Chip Array Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details