Res Thick Film Array 240 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 590-EXB-N8V241JX |
| Product Name | Res Thick Film Array 240 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R |
| Configuration | Chip Array; Resistor, Capacitor Network |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 240 ohms |
| Tolerance | 5 +/- % |