Panasonic SMD Resistor EXB-E10C563J

Description
Res Thick Film NET 56K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C563J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 56K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C563J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-E10C563J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-E10C563J
SMD Resistor 50-EXB-E10C563J
Res Thick Film NET 56K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C563J can be used for catalog matching and distributor lookup.

Res Thick Film NET 56K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C563J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C563J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2907 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2907
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2907
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C563J 52W2907
Product Name SMD Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details