Panasonic Resistor EXB-E10C222J

Description
RES ARRAY 8 RES 2.2K OHM 1608 Product overview: EXB-E10C222J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C222J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 2.2K OHM 1608 Product overview: EXB-E10C222J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C222J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 2.2K OHM 1608 Product overview: EXB-E10C222J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C222J can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2.2K OHM 1608 Product overview: EXB-E10C222J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C222J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic - 52W2884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic
52W2884
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic 52W2884
RES, NET, BUSS, 2.2K, 0.063W, 5%, 1608; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.063W, 5%, 1608; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic - 57AK2464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic
57AK2464
Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic 57AK2464
RES, NET, BUSS, 2.2K, 0.063W, 5%, 1608; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.063W, 5%, 1608; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C222J 52W2884
Product Name Resistor Res, Net, Buss, 2.2K, 0.063W, 5%, 1608; Resistance Panasonic
Technology / Construction THICK FILM
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details