Panasonic SMD 25V Resistor EXB-E10C103J

Description
10kR 8-Resistor Array, Bussed, 1608 SMD, 25V Product overview: EXB-E10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 8-Resistor Array, Bussed, 1608 SMD, 25V Product overview: EXB-E10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C103J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V Resistor - 50-EXB-E10C103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Resistor
50-EXB-E10C103J
SMD 25V Resistor 50-EXB-E10C103J
10kR 8-Resistor Array, Bussed, 1608 SMD, 25V Product overview: EXB-E10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C103J can be used for catalog matching and distributor lookup.

10kR 8-Resistor Array, Bussed, 1608 SMD, 25V Product overview: EXB-E10C103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608; Resistance Panasonic - 53W5036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608; Resistance Panasonic
53W5036
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608; Resistance Panasonic 53W5036
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1608; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1608; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608, Full Reel; Resistance Panasonic - 52W2868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608, Full Reel; Resistance Panasonic
52W2868
Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608, Full Reel; Resistance Panasonic 52W2868
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1608, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 1608, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-E10C103J 53W5036 52W2868
Product Name SMD 25V Resistor Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608; Resistance Panasonic Resistor Network, Thick Film, 8, 10Kohm, 5%, 1608, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details