Panasonic SMD 100 Ohm Resistor EXB-E10C101J

Description
Res Thick Film NET 100 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C101J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C101J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 100 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C101J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C101J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm Resistor - 50-EXB-E10C101J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm Resistor
50-EXB-E10C101J
SMD 100 Ohm Resistor 50-EXB-E10C101J
Res Thick Film NET 100 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C101J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C101J can be used for catalog matching and distributor lookup.

Res Thick Film NET 100 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C101J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C101J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-E10C101J
918808-EXB-E10C101J
Resistor Networks, Arrays - EXB-E10C101J 918808-EXB-E10C101J
Manufacturer: Panasonic Win Source Part Number: 918808-EXB-E10C101J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1608 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8101CT-NDR, U8101DKR, U8101TR, U8101DKR-NDR, U8101CT, EXBE10C101J, U8101TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918808-EXB-E10C101J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals
Package: Reel - TR
Package: 1608, Concave, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1608
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: U8101CT-NDR, U8101DKR, U8101TR, U8101DKR-NDR, U8101CT, EXBE10C101J, U8101TR-NDR

Buy Now Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2866 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2866
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2866
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-E10C101J 918808-EXB-E10C101J 52W2866
Product Name SMD 100 Ohm Resistor Resistor Networks, Arrays - EXB-E10C101J Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 100 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details