Panasonic Res N/w, Bussed, 56R, 5%, 1206; Resistance Panasonic EXB-D10C560J

Description
RES N/W, BUSSED, 56R, 5%, 1206; Resistance:56ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Resistor:50mW RoHS Compliant: Yes
Description
RES N/W, BUSSED, 56R, 5%, 1206; Resistance:56ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Resistor:50mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 56R, 5%, 1206; Resistance Panasonic - 52W2849 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 56R, 5%, 1206; Resistance Panasonic
52W2849
Res N/w, Bussed, 56R, 5%, 1206; Resistance Panasonic 52W2849
RES N/W, BUSSED, 56R, 5%, 1206; Resistance:56ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Resistor:50mW RoHS Compliant: Yes

RES N/W, BUSSED, 56R, 5%, 1206; Resistance:56ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Resistor:50mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2849
Product Name Res N/w, Bussed, 56R, 5%, 1206; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers