TE Connectivity Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec ) SIL09E151J

Description
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec )
Request a Quote Datasheet
Description
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec ) - SIL09E151J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec )
SIL09E151J
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec ) SIL09E151J
Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec )

Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec )

Supplier's Site
Resistor Networks, Arrays - SIL09E151J-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL09E151J-ND
Resistor Networks, Arrays SIL09E151J-ND
150 Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

150 Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SIL09E151J SIL09E151J-ND
Product Name Fixed Resistors; SIL 9PIN 8RES 150R 5% ( Citec ) Resistor Networks, Arrays
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers