Panasonic Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic EXB-D10C222J

Description
RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic - 52W2828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic
52W2828
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic 52W2828
RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic - 57AK2460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic
57AK2460
Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic 57AK2460
RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.05W, 5%, 1206; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2828
Product Name Res, Net, Buss, 2.2K, 0.05W, 5%, 1206; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details