Panasonic SMD 82 Ohm Resistor EXB-A10P820J

Description
Res Thick Film NET 82 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R Product overview: EXB-A10P820J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P820J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 82 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R Product overview: EXB-A10P820J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P820J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82 Ohm Resistor - 50-EXB-A10P820J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm Resistor
50-EXB-A10P820J
SMD 82 Ohm Resistor 50-EXB-A10P820J
Res Thick Film NET 82 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R Product overview: EXB-A10P820J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P820J can be used for catalog matching and distributor lookup.

Res Thick Film NET 82 Ohm 5% 200ppm/C BUS Molded 10-Pin 2512 Concave SMD Embossed Carrier T/R Product overview: EXB-A10P820J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P820J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2805
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2805
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-A10P820J 52W2805
Product Name SMD 82 Ohm Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details