Panasonic Resistors - Resistor Networks, Arrays EXB-A10P224J

Description
Win Source Part Number: 962986-EXB-A10P224J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Concave, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) Alternative Parts (Cross-Reference): EXB-2HV224JV; 742C163224JP; 745C101224JP; CAY16-224J8LF; EXB-E10C224J; EXB-D10C224J; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U7224TR,U7224DKR-NDR ,U7224CT,U7224CTINAC TIVE,EXBA10P224J,U72 24DKRINACTIVE,U7224T RINACTIVE,U7224TR-ND R,U7224CT-NDR,U7224D KR Base Product Number: EXB-A10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 962986-EXB-A10P224J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Concave, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) Alternative Parts (Cross-Reference): EXB-2HV224JV; 742C163224JP; 745C101224JP; CAY16-224J8LF; EXB-E10C224J; EXB-D10C224J; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U7224TR,U7224DKR-NDR ,U7224CT,U7224CTINAC TIVE,EXBA10P224J,U72 24DKRINACTIVE,U7224T RINACTIVE,U7224TR-ND R,U7224CT-NDR,U7224D KR Base Product Number: EXB-A10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
962986-EXB-A10P224J
Resistors - Resistor Networks, Arrays 962986-EXB-A10P224J
Win Source Part Number: 962986-EXB-A10P224J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 2512 (6432 Metric), Concave, Long Side Terminals Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm) Alternative Parts (Cross-Reference): EXB-2HV224JV; 742C163224JP; 745C101224JP; CAY16-224J8LF; EXB-E10C224J; EXB-D10C224J; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U7224TR,U7224DKR-NDR ,U7224CT,U7224CTINAC TIVE,EXBA10P224J,U72 24DKRINACTIVE,U7224T RINACTIVE,U7224TR-ND R,U7224CT-NDR,U7224D KR Base Product Number: EXB-A10 RoHS Status: RoHS non-compliant

Win Source Part Number: 962986-EXB-A10P224J
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 220k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 2512 (6432 Metric), Concave, Long Side Terminals
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.122" W (6.40mm x 3.10mm)
Alternative Parts (Cross-Reference): EXB-2HV224JV; 742C163224JP; 745C101224JP; CAY16-224J8LF; EXB-E10C224J; EXB-D10C224J;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: U7224TR,U7224DKR-NDR,U7224CT,U7224CTINACTIVE,EXBA10P224J,U7224DKRINACTIVE,U7224TRINACTIVE,U7224TR-NDR,U7224CT-NDR,U7224DKR
Base Product Number: EXB-A10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD Resistor - 50-EXB-A10P224J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-A10P224J
SMD Resistor 50-EXB-A10P224J
220kR 5% Thick Film Resistor Network, Bussed, 10-Pin 2512 SMD Product overview: EXB-A10P224J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P224J can be used for catalog matching and distributor lookup.

220kR 5% Thick Film Resistor Network, Bussed, 10-Pin 2512 SMD Product overview: EXB-A10P224J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10P224J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2776
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2776
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 962986-EXB-A10P224J 50-EXB-A10P224J 52W2776
Product Name Resistors - Resistor Networks, Arrays SMD Resistor Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details