Panasonic Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic EXB-A10P222J

Description
RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet
Description
RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic - 52W2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic
52W2774
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic 52W2774
RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic - 57AK2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic
57AK2455
Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic 57AK2455
RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 2.2K, 0.063W, 5%, 2512; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2774
Product Name Res, Net, Buss, 2.2K, 0.063W, 5%, 2512; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details