Panasonic Resistor EXB-A10E473J

Description
RES ARRAY 47K OHM 8 RES 2512 Product overview: EXB-A10E473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 47K OHM 8 RES 2512 Product overview: EXB-A10E473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 47K OHM 8 RES 2512 Product overview: EXB-A10E473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E473J can be used for catalog matching and distributor lookup.

RES ARRAY 47K OHM 8 RES 2512 Product overview: EXB-A10E473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-A10E473J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-A10E473J - 918807-EXB-A10E473J - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-A10E473J
918807-EXB-A10E473J
Resistor Networks, Arrays - EXB-A10E473J 918807-EXB-A10E473J
Manufacturer: Panasonic Win Source Part Number: 918807-EXB-A10E473J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 47k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals Package: Bulk Package: 2512 (6432 Metric), Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020

Manufacturer: Panasonic
Win Source Part Number: 918807-EXB-A10E473J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 47k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals
Package: Bulk
Package: 2512 (6432 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020

Buy Now Datasheet
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic - 52W2753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
52W2753
Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic 52W2753
Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Resistor Array, Chip, 8 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-A10E473J 918807-EXB-A10E473J 52W2753
Product Name Resistor Resistor Networks, Arrays - EXB-A10E473J Resistor Array, Chip, 8 Elements Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 2512 (6432 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers