Panasonic Isolated 50V Resistor EXB-38V471JV

Description
470R 5% 4 Resistor Network, 1206, Isolated, 50V, Thick Film Product overview: EXB-38V471JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V471JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470R 5% 4 Resistor Network, 1206, Isolated, 50V, Thick Film Product overview: EXB-38V471JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V471JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-38V471JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-38V471JV
Isolated 50V Resistor 50-EXB-38V471JV
470R 5% 4 Resistor Network, 1206, Isolated, 50V, Thick Film Product overview: EXB-38V471JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V471JV can be used for catalog matching and distributor lookup.

470R 5% 4 Resistor Network, 1206, Isolated, 50V, Thick Film Product overview: EXB-38V471JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V471JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-38V471JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-38V471JV
Resistor Networks, Arrays EXB-38V471JV
RES ARRAY 4 RES 470 OHM 1206

RES ARRAY 4 RES 470 OHM 1206

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 470 Ohm, 5%, 1206, Full Reel; Resistance Panasonic - 97W7884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 470 Ohm, 5%, 1206, Full Reel; Resistance Panasonic
97W7884
Resistor Network, Thick Film, 4, 470 Ohm, 5%, 1206, Full Reel; Resistance Panasonic 97W7884
RESISTOR NETWORK, THICK FILM, 4, 470 OHM, 5%, 1206, FULL REEL; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 470 OHM, 5%, 1206, FULL REEL; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 50-EXB-38V471JV EXB-38V471JV 97W7884
Product Name Isolated 50V Resistor Resistor Networks, Arrays Resistor Network, Thick Film, 4, 470 Ohm, 5%, 1206, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Fixed Resistors; SIL 8PIN 7RES 4K7 5% ( Citec ) - SIL08E472J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers