Panasonic Isolated 100V Resistor EXB-38V2R0JV

Description
4-Element Isolated Resistor Array, 2R, 1206, 5%, 100V Product overview: EXB-38V2R0JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V2R0JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Element Isolated Resistor Array, 2R, 1206, 5%, 100V Product overview: EXB-38V2R0JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V2R0JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 100V Resistor - 50-EXB-38V2R0JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100V Resistor
50-EXB-38V2R0JV
Isolated 100V Resistor 50-EXB-38V2R0JV
4-Element Isolated Resistor Array, 2R, 1206, 5%, 100V Product overview: EXB-38V2R0JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V2R0JV can be used for catalog matching and distributor lookup.

4-Element Isolated Resistor Array, 2R, 1206, 5%, 100V Product overview: EXB-38V2R0JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-38V2R0JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-38V2R0JV
Product Name Isolated 100V Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details