Panasonic Resistance Panasonic EXB-38V223JV.

Description
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes
Description
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 25AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
25AC9470
Resistance Panasonic 25AC9470
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9470
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details