Panasonic Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-2HV560JV.

Description
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 29AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic
29AC6201
Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic 29AC6201
RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 56OHM, 5%, 0402, FULL REEL; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC6201
Product Name Resistor Network, Thick Film, 8, 56Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 1506 [3816 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details