Panasonic Isolated 25V Resistor EXB-2HV472JV

Description
8 Resistor Network 4.7kR 5% 1506 Isolated SM 25V Product overview: EXB-2HV472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV472JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Network 4.7kR 5% 1506 Isolated SM 25V Product overview: EXB-2HV472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV472JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV472JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV472JV
Isolated 25V Resistor 50-EXB-2HV472JV
8 Resistor Network 4.7kR 5% 1506 Isolated SM 25V Product overview: EXB-2HV472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV472JV can be used for catalog matching and distributor lookup.

8 Resistor Network 4.7kR 5% 1506 Isolated SM 25V Product overview: EXB-2HV472JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV472JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HV472JV
811747-EXB-2HV472JV
Resistor Networks, Arrays - EXB-2HV472JV 811747-EXB-2HV472JV
Manufacturer: Panasonic Electronic Components Win Source Part Number: 811747-EXB-2HV472JV Packaging: Reel Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Manufacturer Package: 1506, Convex, Long Side Terminals Height - Seated (Maximum): 0.55mm Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 811747-EXB-2HV472JV
Packaging: Reel
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Supplier Device Package: 1506
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Manufacturer Package: 1506, Convex, Long Side Terminals
Height - Seated (Maximum): 0.55mm
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402; Resistance Panasonic - 65T9048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402; Resistance Panasonic
65T9048
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402; Resistance Panasonic 65T9048
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1484
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1484
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-2HV472JV 811747-EXB-2HV472JV 65T9048
Product Name Isolated 25V Resistor Resistor Networks, Arrays - EXB-2HV472JV Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details