Panasonic Isolated 25V Resistor EXB-2HV222JV

Description
2.2kR 8-Res Isolated Array, 1506, 25V, 5% Product overview: EXB-2HV222JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV222JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 8-Res Isolated Array, 1506, 25V, 5% Product overview: EXB-2HV222JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV222JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV222JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV222JV
Isolated 25V Resistor 50-EXB-2HV222JV
2.2kR 8-Res Isolated Array, 1506, 25V, 5% Product overview: EXB-2HV222JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV222JV can be used for catalog matching and distributor lookup.

2.2kR 8-Res Isolated Array, 1506, 25V, 5% Product overview: EXB-2HV222JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV222JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 57AK2515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
57AK2515
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 57AK2515
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 65T9042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
65T9042
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 65T9042
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-2HV222JV 57AK2515
Product Name Isolated 25V Resistor Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 2200 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details