Panasonic Isolated 25V Resistor EXB-2HV102JV

Description
Isolated Resistor Network, 8 Elements, 1kR 5%, 0402, 25V Product overview: EXB-2HV102JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV102JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Resistor Network, 8 Elements, 1kR 5%, 0402, 25V Product overview: EXB-2HV102JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV102JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV102JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV102JV
Isolated 25V Resistor 50-EXB-2HV102JV
Isolated Resistor Network, 8 Elements, 1kR 5%, 0402, 25V Product overview: EXB-2HV102JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV102JV can be used for catalog matching and distributor lookup.

Isolated Resistor Network, 8 Elements, 1kR 5%, 0402, 25V Product overview: EXB-2HV102JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV102JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HV102JV
918796-EXB-2HV102JV
Resistor Networks, Arrays - EXB-2HV102JV 918796-EXB-2HV102JV
Manufacturer: Panasonic Win Source Part Number: 918796-EXB-2HV102JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1506 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: EXB2HV102JV, Y1102TR-NDR, Y1102DKR, Q9959351, Y1102TR, Y1102CT, Y1102CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918796-EXB-2HV102JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXB2HV102JV, Y1102TR-NDR, Y1102DKR, Q9959351, Y1102TR, Y1102CT, Y1102CT-NDR

Buy Now Datasheet
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402; Resistance Panasonic - 65T9036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402; Resistance Panasonic
65T9036
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402; Resistance Panasonic 65T9036
RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 5%, 0402; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1477
Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1477
RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 5%, 0402, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 5%, 0402, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
RES ARRAY 8 RES 1K OHM 1506 - 590-EXB-2HV102JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 1K OHM 1506
590-EXB-2HV102JV
RES ARRAY 8 RES 1K OHM 1506 590-EXB-2HV102JV
RES ARRAY 8 RES 1K OHM 1506

RES ARRAY 8 RES 1K OHM 1506

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 50-EXB-2HV102JV 918796-EXB-2HV102JV 65T9036 590-EXB-2HV102JV
Product Name Isolated 25V Resistor Resistor Networks, Arrays - EXB-2HV102JV Resistor Network, Thick Film, 8, 1Kohm, 5%, 0402; Resistance Panasonic RES ARRAY 8 RES 1K OHM 1506
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers