Panasonic Isolated 50V Resistor EXB-28V330JX

Description
4 Resistor Network 33R 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V330JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Network 33R 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V330JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-28V330JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-28V330JX
Isolated 50V Resistor 50-EXB-28V330JX
4 Resistor Network 33R 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V330JX can be used for catalog matching and distributor lookup.

4 Resistor Network 33R 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V330JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic - 65T9068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic
65T9068
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic 65T9068
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-28V330JX 65T9068
Product Name Isolated 50V Resistor Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers