Panasonic SMD 18 Ohm Resistor EXB-28V180JX

Description
Res Thick Film Array 18 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V180JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V180JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 18 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V180JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V180JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18 Ohm Resistor - 50-EXB-28V180JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm Resistor
50-EXB-28V180JX
SMD 18 Ohm Resistor 50-EXB-28V180JX
Res Thick Film Array 18 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V180JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V180JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 18 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V180JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V180JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V180JX
871316-EXB-28V180JX
Resistor Networks, Arrays - EXB-28V180JX 871316-EXB-28V180JX
Manufacturer: Panasonic Win Source Part Number: 871316-EXB-28V180JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7180CT-NDR, Y7180TR-NDR, Y7180TR, Y7180DKR, EXB28V180JX, Y7180CT, Y7180DKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 871316-EXB-28V180JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 18 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7180CT-NDR, Y7180TR-NDR, Y7180TR, Y7180DKR, EXB28V180JX, Y7180CT, Y7180DKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-EXB-28V180JX 871316-EXB-28V180JX
Product Name SMD 18 Ohm Resistor Resistor Networks, Arrays - EXB-28V180JX
Technology / Construction THICK FILM
Resistance Range 18 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details