Panasonic Resistor Networks, Arrays - EXB-28V100JX EXB-28V100JX

Description
Manufacturer: Panasonic Win Source Part Number: 918791-EXB-28V100JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7100DKR, Y7100CT-NDR, Y7100TR-NDR, EXB28V100JX, Y7100CT, Y7100TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918791-EXB-28V100JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7100DKR, Y7100CT-NDR, Y7100TR-NDR, EXB28V100JX, Y7100CT, Y7100TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V100JX
918791-EXB-28V100JX
Resistor Networks, Arrays - EXB-28V100JX 918791-EXB-28V100JX
Manufacturer: Panasonic Win Source Part Number: 918791-EXB-28V100JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7100DKR, Y7100CT-NDR, Y7100TR-NDR, EXB28V100JX, Y7100CT, Y7100TR

Manufacturer: Panasonic
Win Source Part Number: 918791-EXB-28V100JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7100DKR, Y7100CT-NDR, Y7100TR-NDR, EXB28V100JX, Y7100CT, Y7100TR

Buy Now Datasheet
SMD Isolated Resistor - 50-EXB-28V100JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-28V100JX
SMD Isolated Resistor 50-EXB-28V100JX
Thick Film Resistor Array 10R 5% 8-Pin 0804 SMD Isolated Product overview: EXB-28V100JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V100JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 10R 5% 8-Pin 0804 SMD Isolated Product overview: EXB-28V100JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V100JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7861
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7861
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918791-EXB-28V100JX 50-EXB-28V100JX 97W7861
Product Name Resistor Networks, Arrays - EXB-28V100JX SMD Isolated Resistor Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0804 [2010 Metric]
Operating Temperature -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Technology / Construction THICK FILM Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details