Panasonic 50OHM Attenuator EXB-24AT4AR3X

Description
RF ATTENUATOR 4DB 50OHM 0404 Product overview: EXB-24AT4AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT4AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 4DB 50OHM 0404 Product overview: EXB-24AT4AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT4AR3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-EXB-24AT4AR3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24AT4AR3X
50OHM Attenuator 852-EXB-24AT4AR3X
RF ATTENUATOR 4DB 50OHM 0404 Product overview: EXB-24AT4AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT4AR3X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 4DB 50OHM 0404 Product overview: EXB-24AT4AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT4AR3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - EXB-24AT4AR3X
096418-EXB-24AT4AR3X
Attenuators - EXB-24AT4AR3X 096418-EXB-24AT4AR3X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096418-EXB-24AT4AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 4dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096418-EXB-24AT4AR3X
Tolerance: ±0.3dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 4dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Attenuators - EXB-24AT4AR3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AT4AR3X
Attenuators EXB-24AT4AR3X
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-EXB-24AT4AR3X 096418-EXB-24AT4AR3X EXB-24AT4AR3X
Product Name 50OHM Attenuator Attenuators - EXB-24AT4AR3X Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details