Panasonic Attenuators - EXB-24AT2AR3X EXB-24AT2AR3X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096405-EXB-24AT2AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 2dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096405-EXB-24AT2AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 2dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - EXB-24AT2AR3X
096405-EXB-24AT2AR3X
Attenuators - EXB-24AT2AR3X 096405-EXB-24AT2AR3X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096405-EXB-24AT2AR3X Tolerance: ±0.3dB Impedance: 50 Ohm Power (Watts): 40mW Frequency Range: 0 to 3GHz Attenuation Value: 2dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096405-EXB-24AT2AR3X
Tolerance: ±0.3dB
Impedance: 50 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 3GHz
Attenuation Value: 2dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
50OHM Attenuator - 852-EXB-24AT2AR3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-EXB-24AT2AR3X
50OHM Attenuator 852-EXB-24AT2AR3X
RF ATTENUATOR 2DB 50OHM 0404 Product overview: EXB-24AT2AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT2AR3X can be used for catalog matching and distributor lookup.

RF ATTENUATOR 2DB 50OHM 0404 Product overview: EXB-24AT2AR3X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AT2AR3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - EXB-24AT2AR3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AT2AR3X
Attenuators EXB-24AT2AR3X
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet
RF ATTENUATOR 2DB 50OHM 0404 - 590-EXB-24AT2AR3X - Utmel Electronic Limited
Hong Kong, China
RF ATTENUATOR 2DB 50OHM 0404
590-EXB-24AT2AR3X
RF ATTENUATOR 2DB 50OHM 0404 590-EXB-24AT2AR3X
RF ATTENUATOR 2DB 50OHM 0404

RF ATTENUATOR 2DB 50OHM 0404

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 096405-EXB-24AT2AR3X 852-EXB-24AT2AR3X EXB-24AT2AR3X 590-EXB-24AT2AR3X
Product Name Attenuators - EXB-24AT2AR3X 50OHM Attenuator Attenuators RF ATTENUATOR 2DB 50OHM 0404
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details