Panasonic Attenuators - EXB-24AB6C1RX EXB-24AB6C1RX

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105581-EXB-24AB6C1RX Tolerance: ±1dB Impedance: 100 Ohm Power (Watts): 40mW Frequency Range: 0 to 2.5GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105581-EXB-24AB6C1RX Tolerance: ±1dB Impedance: 100 Ohm Power (Watts): 40mW Frequency Range: 0 to 2.5GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - EXB-24AB6C1RX
105581-EXB-24AB6C1RX
Attenuators - EXB-24AB6C1RX 105581-EXB-24AB6C1RX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105581-EXB-24AB6C1RX Tolerance: ±1dB Impedance: 100 Ohm Power (Watts): 40mW Frequency Range: 0 to 2.5GHz Attenuation Value: 6dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105581-EXB-24AB6C1RX
Tolerance: ±1dB
Impedance: 100 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 2.5GHz
Attenuation Value: 6dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.5GHz Attenuator - 852-EXB-24AB6C1RX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5GHz Attenuator
852-EXB-24AB6C1RX
SMD 2.5GHz Attenuator 852-EXB-24AB6C1RX
Chip Attenuator 2.5GHz 6dB 4-Pin SMD T/R Product overview: EXB-24AB6C1RX from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB6C1RX can be used for catalog matching and distributor lookup.

Chip Attenuator 2.5GHz 6dB 4-Pin SMD T/R Product overview: EXB-24AB6C1RX from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, SMD, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB6C1RX can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - EXB-24AB6C1RX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB6C1RX
Attenuators EXB-24AB6C1RX
RF Attenuators 6dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 105581-EXB-24AB6C1RX 852-EXB-24AB6C1RX EXB-24AB6C1RX
Product Name Attenuators - EXB-24AB6C1RX SMD 2.5GHz Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-AV113-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 2.1 to 2.3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details