Panasonic 2.5GHz Attenuator EXB-24AB3CR8X

Description
Chip Attenuator 2.5GHz 3dB 4-Pin T/R Product overview: EXB-24AB3CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB3CR8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Chip Attenuator 2.5GHz 3dB 4-Pin T/R Product overview: EXB-24AB3CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB3CR8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5GHz Attenuator - 852-EXB-24AB3CR8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHz Attenuator
852-EXB-24AB3CR8X
2.5GHz Attenuator 852-EXB-24AB3CR8X
Chip Attenuator 2.5GHz 3dB 4-Pin T/R Product overview: EXB-24AB3CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB3CR8X can be used for catalog matching and distributor lookup.

Chip Attenuator 2.5GHz 3dB 4-Pin T/R Product overview: EXB-24AB3CR8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.5GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB3CR8X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - EXB-24AB3CR8X
105302-EXB-24AB3CR8X
Attenuators - EXB-24AB3CR8X 105302-EXB-24AB3CR8X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105302-EXB-24AB3CR8X Tolerance: ±0.8dB Impedance: 100 Ohm Power (Watts): 40mW Frequency Range: 0 to 2.5GHz Attenuation Value: 3dB Categories: RF/IF and RFID Status: Active Dimension: 0404 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105302-EXB-24AB3CR8X
Tolerance: ±0.8dB
Impedance: 100 Ohm
Power (Watts): 40mW
Frequency Range: 0 to 2.5GHz
Attenuation Value: 3dB
Categories: RF/IF and RFID
Status: Active
Dimension: 0404
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuators - EXB-24AB3CR8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB3CR8X
Attenuators EXB-24AB3CR8X
RF Attenuators 3dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0 Hz ~ 2.5 GHz 100 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-EXB-24AB3CR8X 105302-EXB-24AB3CR8X EXB-24AB3CR8X
Product Name 2.5GHz Attenuator Attenuators - EXB-24AB3CR8X Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Fixed Attenuators - NFA5010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details