Panasonic Attenuator EXB-24AB00R8X

Description
Attenuators CHIP ATTENUATOR Product overview: EXB-24AB00R8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB00R8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Attenuators CHIP ATTENUATOR Product overview: EXB-24AB00R8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB00R8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-EXB-24AB00R8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuators CHIP ATTENUATOR Product overview: EXB-24AB00R8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB00R8X can be used for catalog matching and distributor lookup.

Attenuators CHIP ATTENUATOR Product overview: EXB-24AB00R8X from Panasonic is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-EXB-24AB00R8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - EXB-24AB00R8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
EXB-24AB00R8X
Attenuators EXB-24AB00R8X
RF Attenuators 0dB 0 Hz ~ 3 GHz 0 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 0dB 0 Hz ~ 3 GHz 0 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-EXB-24AB00R8X EXB-24AB00R8X
Product Name Attenuator Attenuators
Package Type Tape and Reel 0404 (1010 Metric), Concave
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
2 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-2+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 1 to 2.8 dB
View Details
2 suppliers