Panasonic Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes EXB-18V220JX

Description
Manufacturer: AMIS Category: Fans, Thermal Management>Thermal>A dhesives, Epoxies, Greases, Pastes Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Fans, Thermal Management>Thermal>A dhesives, Epoxies, Greases, Pastes Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes -  - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Manufacturer: AMIS Category: Fans, Thermal Management>Thermal>A dhesives, Epoxies, Greases, Pastes Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic - 57AK2506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
57AK2506
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic 57AK2506
RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic - 65T9028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
65T9028
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic 65T9028
RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY CHIP, 0302, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK2506
Product Name Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers