Panasonic SMD Isolated 12.5V Resistor EXB-14V472JX

Description
2 Resistor Array 4.7kR 5% 0302 Isolated SMD 12.5V Product overview: EXB-14V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-14V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Resistor Array 4.7kR 5% 0302 Isolated SMD 12.5V Product overview: EXB-14V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-14V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 12.5V Resistor - 50-EXB-14V472JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 12.5V Resistor
50-EXB-14V472JX
SMD Isolated 12.5V Resistor 50-EXB-14V472JX
2 Resistor Array 4.7kR 5% 0302 Isolated SMD 12.5V Product overview: EXB-14V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-14V472JX can be used for catalog matching and distributor lookup.

2 Resistor Array 4.7kR 5% 0302 Isolated SMD 12.5V Product overview: EXB-14V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12.5V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 12.5V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-14V472JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-14V472JX
Product Name SMD Isolated 12.5V Resistor
Technology / Construction THICK FILM
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details