Panasonic Sensor, Thru Beam, 1M, 2M Cable, Pnp; Sensing Range Max Panasonic EX19BPN

Description
SENSOR, THRU BEAM, 1M, 2M CABLE, PNP; Sensing Range Max:1m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
Description
SENSOR, THRU BEAM, 1M, 2M CABLE, PNP; Sensing Range Max:1m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thru Beam, 1M, 2M Cable, Pnp; Sensing Range Max Panasonic - 08X9790 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thru Beam, 1M, 2M Cable, Pnp; Sensing Range Max Panasonic
08X9790
Sensor, Thru Beam, 1M, 2M Cable, Pnp; Sensing Range Max Panasonic 08X9790
SENSOR, THRU BEAM, 1M, 2M CABLE, PNP; Sensing Range Max:1m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, THRU BEAM, 1M, 2M CABLE, PNP; Sensing Range Max:1m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:EX-10 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9790
Product Name Sensor, Thru Beam, 1M, 2M Cable, Pnp; Sensing Range Max Panasonic
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers