Panasonic Photoelectric EX-L221

Description
LASER SENSOR, 1 MM SPOT REFLECTIVE, 40-300 MM SENSING RANGE, 2 METER CABLE, 12-24 VDC, 15 MA, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
LASER SENSOR, 1 MM SPOT REFLECTIVE, 40-300 MM SENSING RANGE, 2 METER CABLE, 12-24 VDC, 15 MA, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24376377 - Radwell International
Willingboro, NJ, United States
Photoelectric
24376377
Photoelectric 24376377
LASER SENSOR, 1 MM SPOT REFLECTIVE, 40-300 MM SENSING RANGE, 2 METER CABLE, 12-24 VDC, 15 MA, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

LASER SENSOR, 1 MM SPOT REFLECTIVE, 40-300 MM SENSING RANGE, 2 METER CABLE, 12-24 VDC, 15 MA, NPN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
PANASONIC Sensors & Switches EX-L221

PANASONIC Sensors & Switches EX-L221

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24376377
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1472-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIEN-4B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers