POTENTIOMETER, SLIDE, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18K6222 |
| Product Name | Potentiometer, Slide, 20%, 100Mw; Slide Potentiometer Type Panasonic |
| Configuration | Single Resistor |