Panasonic Key/Switch >> Tactile Switches EVQQ2U02W

Description
20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet
Description
20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQQ2U02W
Key/Switch >> Tactile Switches EVQQ2U02W
20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6758
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6758
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVQQ2U02W - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQQ2U02W
Pushbutton Switches EVQQ2U02W
20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Standing paste SPST SMD,6x6.5mm Tactile Switches ROHS

20mA 6.5mm 100MΩ 200,000 Times 2.6N 15V 6mm 2.5mm Round Button Standing paste SPST SMD,6x6.5mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQQ2U02W 57AC6758 EVQQ2U02W
Product Name Key/Switch >> Tactile Switches Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2.5mm x Length: 6.5mm x Width: 6mm
Terminal Type J pin Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers