Panasonic Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic EVQQ2P01W

Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6756 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6756
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6756
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6756
Product Name Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 2331398-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Low Profile Process Sealed Tactile - JB15KP-4HF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details